Brady Corporation Signs, Nameplates, Posters SP402E

Description
PRINZ B401 10X14 RED/WHT
Request a Quote Datasheet
Description
PRINZ B401 10X14 RED/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SP402E-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SP402E-ND
Signs, Nameplates, Posters 2267-SP402E-ND
PRINZ B401 10X14 RED/WHT

PRINZ B401 10X14 RED/WHT

Buy Now Datasheet
Brady Prinzing B-401 High Impact Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOT AN EXIT - SP402E - 754473-46920 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-401 High Impact Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOT AN EXIT - SP402E
754473-46920
Brady Prinzing B-401 High Impact Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOT AN EXIT - SP402E 754473-46920
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SP402E-ND 754473-46920
Product Name Signs, Nameplates, Posters Brady Prinzing B-401 High Impact Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOT AN EXIT - SP402E
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details