Brady Corporation Brady Prinzing B-401 Plastic Rectangle White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - SP401N SP401N

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing B-401 Plastic Rectangle White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - SP401N - 754473-46918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-401 Plastic Rectangle White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - SP401N
754473-46918
Brady Prinzing B-401 Plastic Rectangle White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - SP401N 754473-46918
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: NOTICE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-46918
Product Name Brady Prinzing B-401 Plastic Rectangle White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - SP401N
Materials of Construction Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details