Brady Corporation Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM795E SM795E

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: SAFETY STARTS WITH THIS____HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: SAFETY STARTS WITH THIS____HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM795E - 754473-45959 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM795E
754473-45959
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM795E 754473-45959
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: SAFETY STARTS WITH THIS____HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: SAFETY STARTS WITH THIS____HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-45959
Product Name Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM795E
Materials of Construction Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details