Brady Corporation Signs, Nameplates, Posters SM670E

Description
PRINZING MAGNETIC SIGN 7 X 10
Request a Quote Datasheet
Description
PRINZING MAGNETIC SIGN 7 X 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SM670E-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SM670E-ND
Signs, Nameplates, Posters 2267-SM670E-ND
PRINZING MAGNETIC SIGN 7 X 10

PRINZING MAGNETIC SIGN 7 X 10

Buy Now Datasheet
Brady Prinzing B-811 Vinyl Rectangle White Out of Service Sign - 10 in Width x 7 in Height - Magnetic - TEXT: OUT OF SERVICE DO NOT USE - SM670E - 754473-46899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-811 Vinyl Rectangle White Out of Service Sign - 10 in Width x 7 in Height - Magnetic - TEXT: OUT OF SERVICE DO NOT USE - SM670E
754473-46899
Brady Prinzing B-811 Vinyl Rectangle White Out of Service Sign - 10 in Width x 7 in Height - Magnetic - TEXT: OUT OF SERVICE DO NOT USE - SM670E 754473-46899
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady out of service sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: OUT OF SERVICE DO NOT USE.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady out of service sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: OUT OF SERVICE DO NOT USE.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SM670E-ND 754473-46899
Product Name Signs, Nameplates, Posters Brady Prinzing B-811 Vinyl Rectangle White Out of Service Sign - 10 in Width x 7 in Height - Magnetic - TEXT: OUT OF SERVICE DO NOT USE - SM670E
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details