Brady Corporation Signs, Nameplates, Posters SM573E

Description
PRINZING MAGNETIC SIGN EMPTY CYL
Request a Quote Datasheet
Description
PRINZING MAGNETIC SIGN EMPTY CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SM573E-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SM573E-ND
Signs, Nameplates, Posters 2267-SM573E-ND
PRINZING MAGNETIC SIGN EMPTY CYL

PRINZING MAGNETIC SIGN EMPTY CYL

Buy Now Datasheet
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER EMPTY - SM573E - 754473-46897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER EMPTY - SM573E
754473-46897
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER EMPTY - SM573E 754473-46897
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using vinyl which is the B-811 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CYLINDER EMPTY.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using vinyl which is the B-811 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CYLINDER EMPTY.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SM573E-ND 754473-46897
Product Name Signs, Nameplates, Posters Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER EMPTY - SM573E
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details