Brady Corporation Signs, Nameplates, Posters SM571E

Description
PRINZING MAGNETIC SIGN CYLINDER
Request a Quote Datasheet
Description
PRINZING MAGNETIC SIGN CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SM571E-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SM571E-ND
Signs, Nameplates, Posters 2267-SM571E-ND
PRINZING MAGNETIC SIGN CYLINDER

PRINZING MAGNETIC SIGN CYLINDER

Buy Now Datasheet
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER FULL - SM571E - 754473-46896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER FULL - SM571E
754473-46896
Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER FULL - SM571E 754473-46896
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using vinyl which is the B-811 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: CYLINDER FULL.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using vinyl which is the B-811 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: CYLINDER FULL.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SM571E-ND 754473-46896
Product Name Signs, Nameplates, Posters Brady Prinzing B-811 Vinyl Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: CYLINDER FULL - SM571E
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details