Brady Corporation Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM349E SM349E

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM349E - 754473-46893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM349E
754473-46893
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM349E 754473-46893
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-46893
Product Name Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM349E
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details