Brady Corporation Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM348E SM348E

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM348E - 754473-46892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM348E
754473-46892
Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM348E 754473-46892
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EXCELLENT IS OUR GOAL THIS DEPARTMENT HAS WORKED____DAYS WITHOUT AN ACCIDENT BE A TEAM PLAYER-AVOID ACCIDENTS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-46892
Product Name Brady Prinzing Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - SM348E
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Forklift Truck
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details