Brady Worldwide, Inc. Label, Warning, 31.75Mm X 6.35Mm, 25Pcs; Label Type Brady SL-12

Description
LABEL, WARNING, 31.75Mm x 6.35MM, 25PCS; Label Type:Warning; Label Height:6.35mm; Label Width:31.75mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution Static Sensitive (EIA Std 471 / MIL Std 129J Symbols) RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 31.75Mm x 6.35MM, 25PCS; Label Type:Warning; Label Height:6.35mm; Label Width:31.75mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution Static Sensitive (EIA Std 471 / MIL Std 129J Symbols) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 31.75Mm X 6.35Mm, 25Pcs; Label Type Brady - 66AH5026 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 31.75Mm X 6.35Mm, 25Pcs; Label Type Brady
66AH5026
Label, Warning, 31.75Mm X 6.35Mm, 25Pcs; Label Type Brady 66AH5026
LABEL, WARNING, 31.75Mm x 6.35MM, 25PCS; Label Type:Warning; Label Height:6.35mm; Label Width:31.75mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution Static Sensitive (EIA Std 471 / MIL Std 129J Symbols) RoHS Compliant: Yes

LABEL, WARNING, 31.75Mm x 6.35MM, 25PCS; Label Type:Warning; Label Height:6.35mm; Label Width:31.75mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution Static Sensitive (EIA Std 471 / MIL Std 129J Symbols) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 66AH5026
Product Name Label, Warning, 31.75Mm X 6.35Mm, 25Pcs; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details