The orange, polyethylene Oil Only Extra Large Spill Trucks are chemical and water resistant. Wheel-mounted for maximum mobility, spill trucks provide the highest level of spill readiness. Not suitable for outdoor use. For use with oil based materials. Contents:
(300) - 15" x 19" Pads
(36) - 3" x 4' SOCs
(20) - 3" x 12' SOCs
(8) - 17" x 19" Pillows
(3) - Pair Nitrile Gloves
(30) - Disposal Bags
Goggles
Emergency Response Handbook
The orange, polyethylene Oil Only Extra Large Spill Trucks are chemical and water resistant. Wheel-mounted for maximum mobility, spill trucks provide the highest level of spill readiness. Not suitable for outdoor use. For use with oil based materials.
Contents:
- (300) - 15" x 19" Pads
- (36) - 3" x 4' SOCs
- (20) - 3" x 12' SOCs
- (8) - 17" x 19" Pillows
- (3) - Pair Nitrile Gloves
- (30) - Disposal Bags
- Goggles
- Emergency Response Handbook