Brady Corporation Floor Stands SF654B

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
SF654B
Floor Stands SF654B
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO SUELO MOJADO - SF654B - 754473-46379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO SUELO MOJADO - SF654B
754473-46379
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO SUELO MOJADO - SF654B 754473-46379
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This floor stand sign is printed with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WET FLOOR / CUIDADO SUELO MOJADO. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This floor stand sign is printed with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WET FLOOR / CUIDADO SUELO MOJADO. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF654B 754473-46379
Product Name Floor Stands Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO SUELO MOJADO - SF654B
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details