Brady Corporation Floor Stands SF653E

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
SF653E
Floor Stands SF653E
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Prinzing Polyethylene Yellow Maintenance Warning Sign - 12 in Width x 20 in Height - TEXT: CAUTION SPILL CLEANUP IN PROGRESS - SF653E - 754473-49470 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Yellow Maintenance Warning Sign - 12 in Width x 20 in Height - TEXT: CAUTION SPILL CLEANUP IN PROGRESS - SF653E
754473-49470
Brady Prinzing Polyethylene Yellow Maintenance Warning Sign - 12 in Width x 20 in Height - TEXT: CAUTION SPILL CLEANUP IN PROGRESS - SF653E 754473-49470
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION SPILL CLEANUP IN PROGRESS. This SKU is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is printed with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION SPILL CLEANUP IN PROGRESS. This SKU is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF653E 754473-49470
Product Name Floor Stands Brady Prinzing Polyethylene Yellow Maintenance Warning Sign - 12 in Width x 20 in Height - TEXT: CAUTION SPILL CLEANUP IN PROGRESS - SF653E
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details