Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This road construction sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: MEN WORKING. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | SF652E | 754473-46353 |
| Product Name | Floor Stands | Brady Prinzing Polyethylene Rectangle Yellow Road Construction Sign - 12 in Width x 20 in Height - TEXT: MEN WORKING - SF652E |
| Materials of Construction | Plastic / Film | Polyethylene |