Brady Corporation Floor Stands SF648E

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
SF648E
Floor Stands SF648E
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION WET FLOOR - SF648E - 754473-46336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION WET FLOOR - SF648E
754473-46336
Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION WET FLOOR - SF648E 754473-46336
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This floor stand sign is manufactured with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION WET FLOOR. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This floor stand sign is manufactured with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION WET FLOOR. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF648E 754473-46336
Product Name Floor Stands Brady Prinzing Polyethylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION WET FLOOR - SF648E
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 3.35 inches (85 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details