Brady Corporation Lockout / Tagout Floor Stand SF647E

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility.

Suppliers

Company
Product
Description
Supplier Links
Lockout / Tagout Floor Stand - SF647E - Brady Corporation
Milwaukee, WI, USA
Lockout / Tagout Floor Stand
SF647E
Lockout / Tagout Floor Stand SF647E
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility.

Supplier's Site
Brady Prinzing Polyethylene Rectangle White Lockout / Tagout Sign - 12 in Width x 20 in Height - TEXT: DANGER DO NOT OPERATE MACHINE LOCKED OUT - SF647E - 754476-46334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle White Lockout / Tagout Sign - 12 in Width x 20 in Height - TEXT: DANGER DO NOT OPERATE MACHINE LOCKED OUT - SF647E
754476-46334
Brady Prinzing Polyethylene Rectangle White Lockout / Tagout Sign - 12 in Width x 20 in Height - TEXT: DANGER DO NOT OPERATE MACHINE LOCKED OUT - SF647E 754476-46334
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT OPERATE MACHINE LOCKED OUT. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z244.1-2003, ANSI Z535.2-2002, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.333 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: DANGER DO NOT OPERATE MACHINE LOCKED OUT. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z244.1-2003, ANSI Z535.2-2002, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.333 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF647E 754476-46334
Product Name Lockout / Tagout Floor Stand Brady Prinzing Polyethylene Rectangle White Lockout / Tagout Sign - 12 in Width x 20 in Height - TEXT: DANGER DO NOT OPERATE MACHINE LOCKED OUT - SF647E
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity - 06WX8635 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details