Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
BRADY WORLDWIDE, INC.
R6607 -- 4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
Brady Worldwide, Inc.
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
R6607
Description
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
R6607
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
R6607
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Label Materials
Product Number
R6607
Product Name
4.33 IN X 984 FT (110 MM UPC VNDR/NUM: 110197/6628
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Inscription label
ASLR-L-423
Specs
Materials of Construction
Plastic / Film
View Details
RS Components, Ltd.
Label Sheets
358871
Specs
Features
Permanent
Color
Blue
Width
0.7480 inches (19 mm)
View Details
WAGO
Push-button label
210-866
Specs
Materials of Construction
Polyester
Width
0.3150 inches (8 mm)
View Details
Polyonics
High Temperature Overlaminate
XL-1561
Specs
Materials of Construction
Plastic / Film; Pressure Sensitive
Features
Permanent
Color
Translucent Amber
View Details