Brady Corporation Brady R6200 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll R6200

Description
The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.
Description
The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.

Suppliers

Company
Product
Description
Supplier Links
Brady R6200 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll - 662820-54802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady R6200 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll
662820-54802
Brady R6200 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll 662820-54802
The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.

The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-54802
Product Name Brady R6200 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL -  - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
RS Components, Ltd.
Specs
Color White
Width 3.9 inches (99.1 mm)
Length 0.1115 ft (0.3400 dm)
View Details