Brady Worldwide, Inc. Label Printer Ribbon, 2In W, 75Ft L, Black; Tape Width Brady R6010

Description
LABEL PRINTER RIBBON, 2IN W, 75FT L, BLACK; Tape Width:50.8mm; Tape Material:Polyester; For Use With:Brady Thermal Transfer Printers; Product Range:-; Accessory Type:Printer Ribbon; Roll Length:75ft; Width:2" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER RIBBON, 2IN W, 75FT L, BLACK; Tape Width:50.8mm; Tape Material:Polyester; For Use With:Brady Thermal Transfer Printers; Product Range:-; Accessory Type:Printer Ribbon; Roll Length:75ft; Width:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Ribbon, 2In W, 75Ft L, Black; Tape Width Brady - 48F5381 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Ribbon, 2In W, 75Ft L, Black; Tape Width Brady
48F5381
Label Printer Ribbon, 2In W, 75Ft L, Black; Tape Width Brady 48F5381
LABEL PRINTER RIBBON, 2IN W, 75FT L, BLACK; Tape Width:50.8mm; Tape Material:Polyester; For Use With:Brady Thermal Transfer Printers; Product Range:-; Accessory Type:Printer Ribbon; Roll Length:75ft; Width:2" RoHS Compliant: Yes

LABEL PRINTER RIBBON, 2IN W, 75FT L, BLACK; Tape Width:50.8mm; Tape Material:Polyester; For Use With:Brady Thermal Transfer Printers; Product Range:-; Accessory Type:Printer Ribbon; Roll Length:75ft; Width:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 48F5381
Product Name Label Printer Ribbon, 2In W, 75Ft L, Black; Tape Width Brady
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details