Strong environmental resistance against smearing and chemicals. Also, reliable, sharp-edge print quality to maximize bar code readability.
The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with 300X-Plus II, 360X-Plus II, 600X-Plus II, BP2461, BP3481, BP6441, IP 300, IP 600, MVP200, MVP300, PR200 Plus, PR300 Plus, PR600 Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 6.85 in W.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | R4308 | 662820-35271 |
| Product Name | Black 4300 Series Thermal Transfer Printer Ribbon | Brady R4300 Black 1 Printer Ribbon Roll - 6.85 in Width - 984 ft Length - Roll - R4308 |
| Color | Black | Black |