Brady Worldwide, Inc. Thermal Transfer Printer Ribbon; Tape Width Brady R4306

Description
THERMAL TRANSFER PRINTER RIBBON; Tape Width:40mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Ink Colour:Black; Roll Length:984ft; Width:1.57" RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER RIBBON; Tape Width:40mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Ink Colour:Black; Roll Length:984ft; Width:1.57" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Ribbon; Tape Width Brady - 92C2909 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer Ribbon; Tape Width Brady
92C2909
Thermal Transfer Printer Ribbon; Tape Width Brady 92C2909
THERMAL TRANSFER PRINTER RIBBON; Tape Width:40mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Ink Colour:Black; Roll Length:984ft; Width:1.57" RoHS Compliant: Yes

THERMAL TRANSFER PRINTER RIBBON; Tape Width:40mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Ink Colour:Black; Roll Length:984ft; Width:1.57" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 92C2909
Product Name Thermal Transfer Printer Ribbon; Tape Width Brady
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Foam Tapes - 2243443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details