Brady Worldwide, Inc. 2.360"x964',BLACK 4300 SERIES R4302

Description
2.360"x964',BLACK 4300 SERIES
Request a Quote Datasheet
Description
2.360"x964',BLACK 4300 SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.360
Wilmington, MA, United States
2.360"x964',BLACK 4300 SERIES
R4302
2.360"x964',BLACK 4300 SERIES R4302
2.360"x964',BLACK 4300 SERIES

2.360"x964',BLACK 4300 SERIES

Buy Now
Label Printer Tape; Tape Width Brady - 28C0160 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Brady
28C0160
Label Printer Tape; Tape Width Brady 28C0160
LABEL PRINTER TAPE; Tape Width:60mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Roll Length:984ft; Width:2.36" RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:60mm; Tape Material:-; For Use With:Brady BBP81, BBP72 Series & PR Plus Label Printers; Product Range:-; Roll Length:984ft; Width:2.36" RoHS Compliant: Yes

Supplier's Site Datasheet
Brady R4300 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll - R4302 - 662820-35244 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady R4300 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll - R4302
662820-35244
Brady R4300 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll - R4302 662820-35244
The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.

The Brady printer ribbon roll comes packaged 1 ribbon per pack and is used with BBP72, BBP81, Brady 2461, Brady 3481, Brady 6441, Brady MVP Plus Series, Brady PR Plus Series, Brady X Plus II Series, PAM3000, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady printer ribbon roll are: 984 ft L x 2.36 in W.

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number R4302 28C0160 662820-35244
Product Name 2.360"x964',BLACK 4300 SERIES Label Printer Tape; Tape Width Brady Brady R4300 Black 1 Printer Ribbon Roll - 2.36 in Width - 984 ft Length - Roll - R4302
Width 2.36 inches (59.94 mm) 2.36 inches (60 mm) 2.36 inches (59.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587933 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-731 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details