Brady Worldwide, Inc. Label, Self Adhesive, 6.35Mm Diameter, 1Pc; Label Type Brady QD-25-BL

Description
LABEL, SELF ADHESIVE, 6.35MM DIAMETER, 1PC; Label Type:Self Adhesive; Label Dimensions:6.35mm Dia; Label Material:Vinyl; Label Colour:Blue; Pack Quantity:-; Product Range:-; Label Size:6.35mm; Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 6.35MM DIAMETER, 1PC; Label Type:Self Adhesive; Label Dimensions:6.35mm Dia; Label Material:Vinyl; Label Colour:Blue; Pack Quantity:-; Product Range:-; Label Size:6.35mm; Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 6.35Mm Diameter, 1Pc; Label Type Brady - 90B8648 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 6.35Mm Diameter, 1Pc; Label Type Brady
90B8648
Label, Self Adhesive, 6.35Mm Diameter, 1Pc; Label Type Brady 90B8648
LABEL, SELF ADHESIVE, 6.35MM DIAMETER, 1PC; Label Type:Self Adhesive; Label Dimensions:6.35mm Dia; Label Material:Vinyl; Label Colour:Blue; Pack Quantity:-; Product Range:-; Label Size:6.35mm; Material:Vinyl RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 6.35MM DIAMETER, 1PC; Label Type:Self Adhesive; Label Dimensions:6.35mm Dia; Label Material:Vinyl; Label Colour:Blue; Pack Quantity:-; Product Range:-; Label Size:6.35mm; Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 90B8648
Product Name Label, Self Adhesive, 6.35Mm Diameter, 1Pc; Label Type Brady
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details