Brady Corporation 1.250 IN X 2.750 IN (31.75 MM X 69.85 MM) PTPSL-26-422

Description
Permashield™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. A polyester label that comes with a separate overlaminate to be applied over the label once printed. Overlaminate is a clear polyester (B-966B) that extends 0.125" outside of label on each side when applied. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Permashield™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. A polyester label that comes with a separate overlaminate to be applied over the label once printed. Overlaminate is a clear polyester (B-966B) that extends 0.125" outside of label on each side when applied. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
1.250 IN X 2.750 IN (31.75 MM X 69.85 MM) - PTPSL-26-422 - Brady Corporation
Milwaukee, WI, USA
1.250 IN X 2.750 IN (31.75 MM X 69.85 MM)
PTPSL-26-422
1.250 IN X 2.750 IN (31.75 MM X 69.85 MM) PTPSL-26-422
Permashield™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. A polyester label that comes with a separate overlaminate to be applied over the label once printed. Overlaminate is a clear polyester (B-966B) that extends 0.125" outside of label on each side when applied. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Permashield™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. A polyester label that comes with a separate overlaminate to be applied over the label once printed. Overlaminate is a clear polyester (B-966B) that extends 0.125" outside of label on each side when applied. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady Permashield B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2.75 in Width - 1.25 in Height - PTPSL-26-422 - 662820-18692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permashield B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2.75 in Width - 1.25 in Height - PTPSL-26-422
662820-18692
Brady Permashield B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2.75 in Width - 1.25 in Height - PTPSL-26-422 662820-18692
The Brady Permashield die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 die-cut thermal transfer printer label roll are: 2.75 in W x 1.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady Permashield die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 die-cut thermal transfer printer label roll are: 2.75 in W x 1.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PTPSL-26-422 662820-18692
Product Name 1.250 IN X 2.750 IN (31.75 MM X 69.85 MM) Brady Permashield B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2.75 in Width - 1.25 in Height - PTPSL-26-422
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 4454057 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details