Brady Corporation 1 IN X 3 IN (25.4 MM X 76.2 MM) PTLEP-176-593

Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.
Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.

Suppliers

Company
Product
Description
Supplier Links
1 IN X 3 IN (25.4 MM X 76.2 MM) - PTLEP-176-593 - Brady Corporation
Milwaukee, WI, USA
1 IN X 3 IN (25.4 MM X 76.2 MM)
PTLEP-176-593
1 IN X 3 IN (25.4 MM X 76.2 MM) PTLEP-176-593
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.

Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality.

Supplier's Site
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - PTLEP-176-593 - 662820-89926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - PTLEP-176-593
662820-89926
Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - PTLEP-176-593 662820-89926
The Brady die-cut thermal transfer printer label roll comes packaged 50 labels per box and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 50 labels per box and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 3 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PTLEP-176-593 662820-89926
Product Name 1 IN X 3 IN (25.4 MM X 76.2 MM) Brady B-593 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 1 in Height - PTLEP-176-593
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Thermal Transfer Printable Label - XF-519 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details