Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-439 continuous thermal transfer printer label roll are: 50 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | PTL-8-439-RD | 662820-18679 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Brady B-439 Red Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - PTL-8-439-RD |
| Materials of Construction | Plastic / Film | Plastic / Film |