Brady Corporation TLS 2200/TLS PC Link™ Labels PTL-8-430

Description
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-8-430
TLS 2200/TLS PC Link™ Labels PTL-8-430
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - PTL-8-430 - 662820-18332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - PTL-8-430
662820-18332
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - PTL-8-430 662820-18332
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 continuous thermal transfer printer label roll are: 50 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 continuous thermal transfer printer label roll are: 50 ft L x 0.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PTL-8-430 662820-18332
Product Name TLS 2200/TLS PC Link™ Labels Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.5 in Width - 50 ft Length - PTL-8-430
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 4848828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.1976 inches (5.02 mm)
View Details