Brady Worldwide, Inc. TLS 2200/TLS PC Link™ Labels PTL-75-427

Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-75-427 - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-75-427
TLS 2200/TLS PC Link™ Labels PTL-75-427
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels & ID Products Unreviewed - PTL-75-427 - Heilind Electronics, Inc.
Wilmington, MA, United States
Labels & ID Products Unreviewed
PTL-75-427
Labels & ID Products Unreviewed PTL-75-427
Labels & ID Products Unreviewed

Labels & ID Products Unreviewed

Buy Now
Labels, Labeling - 2267-PTL-75-427-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PTL-75-427-ND
Labels, Labeling 2267-PTL-75-427-ND
"White, Transparent Self Laminating Label 1.00"" W x 2.63"" L (25.4mm x 66.8mm)"

"White, Transparent Self Laminating Label 1.00"" W x 2.63"" L (25.4mm x 66.8mm)"

Buy Now Datasheet
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 in Height - PTL-75-427 - 662820-62261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 in Height - PTL-75-427
662820-62261
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 in Height - PTL-75-427 662820-62261
The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials Label Materials
Product Number PTL-75-427 PTL-75-427 2267-PTL-75-427-ND 662820-62261
Product Name TLS 2200/TLS PC Link™ Labels Labels & ID Products Unreviewed Labels, Labeling Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 in Height - PTL-75-427
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Label Sheets - 358783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details