Brady Corporation TLS 2200/TLS PC Link™ Labels PTL-7-498

Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-7-498 - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-7-498
TLS 2200/TLS PC Link™ Labels PTL-7-498
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels, Labeling - 2267-PTL-7-498-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PTL-7-498-ND
Labels, Labeling 2267-PTL-7-498-ND
"White Standard, Die-Cut Label 0.50"" W x 0.50"" L (12.7mm x 12.7mm)"

"White Standard, Die-Cut Label 0.50"" W x 0.50"" L (12.7mm x 12.7mm)"

Buy Now Datasheet
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1/2 in Height - PTL-7-498 - 662820-62657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1/2 in Height - PTL-7-498
662820-62657
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1/2 in Height - PTL-7-498 662820-62657
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 0.5 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 0.5 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number PTL-7-498 2267-PTL-7-498-ND 662820-62657
Product Name TLS 2200/TLS PC Link™ Labels Labels, Labeling Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1/2 in Height - PTL-7-498
Materials of Construction Cloth / Fabric; Plastic / Film Cloth / Fabric Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details
Pre-printed Labels - 4454114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.2500 inches (6.35 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details