"Blue, Transparent Self Laminating Label 1.50"" W x 1.50"" L (38.1mm x 38.1mm)"
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-PTL-32-427-BL-ND | 662820-18598 |
| Product Name | Labels, Labeling | Brady B-427 Blue / Clear Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - PTL-32-427-BL |
| Materials of Construction | Plastic / Film; Vinyl | Plastic / Film |