Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7576 die-cut thermal transfer printer label roll are: 1.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | PTL-31-7576 | 662820-11229 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Brady B-7576 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - PTL-31-7576 |
| Materials of Construction | Plastic / Film | Plastic / Film |