Brady Worldwide, Inc. TLS 2200/TLS PC Link™ Labels PTL-30-428-CALI

Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Datasheet
Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-30-428-CALI - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-30-428-CALI
TLS 2200/TLS PC Link™ Labels PTL-30-428-CALI
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-428 Green on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1 1/2 in Height - PTL-30-428-CALI - 662820-18425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-428 Green on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1 1/2 in Height - PTL-30-428-CALI
662820-18425
Brady B-428 Green on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1 1/2 in Height - PTL-30-428-CALI 662820-18425
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-428 die-cut thermal transfer printer label roll are: 0.75 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-428 die-cut thermal transfer printer label roll are: 0.75 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now
Label, Identification 19.05X38.1Mm 250Pc; Label Type Brady - 48F5413 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification 19.05X38.1Mm 250Pc; Label Type Brady
48F5413
Label, Identification 19.05X38.1Mm 250Pc; Label Type Brady 48F5413
LABEL, IDENTIFICATION 19.05X38.1MM 250PC; Label Type:Identification; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration (By, Date, Due, ID); Label Colour:White RoHS Compliant: Yes

LABEL, IDENTIFICATION 19.05X38.1MM 250PC; Label Type:Identification; Label Height:19.05mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration (By, Date, Due, ID); Label Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Label Materials Label Materials Label Materials
Product Number PTL-30-428-CALI 662820-18425 48F5413
Product Name TLS 2200/TLS PC Link™ Labels Brady B-428 Green on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1 1/2 in Height - PTL-30-428-CALI Label, Identification 19.05X38.1Mm 250Pc; Label Type Brady
Materials of Construction Plastic / Film Plastic / Film Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453593 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details