BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
"Black, White Self Laminating Label 1.50"" W x 0.75"" L (38.1mm x 19.1mm)"
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 0.75 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
LABEL, IDENTIFICATION 19.05X38.1MM 250PC; Label Type:Identification;
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials | Label Materials |
| Product Number | PTL-30-423-INSP | 2267-PTL-30-423-INSP-ND | 662820-18494 | 48F5416 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Labels, Labeling | Brady B-423 Black on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 1 1/2 in Height - PTL-30-423-INSP | Label, Identification 19.05X38.1Mm 250Pc; Label Type Brady |
| Materials of Construction | Plastic / Film | Plastic / Film; Vinyl | Plastic / Film | Polyester |