Brady Corporation TLS 2200/TLS PC Link™ Labels PTL-29-486

Description
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-29-486 - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-29-486
TLS 2200/TLS PC Link™ Labels PTL-29-486
BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/2 in Height - PTL-29-486 - 662820-18731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/2 in Height - PTL-29-486
662820-18731
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/2 in Height - PTL-29-486 662820-18731
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 1.5 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 1.5 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PTL-29-486 662820-18731
Product Name TLS 2200/TLS PC Link™ Labels Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/2 in Height - PTL-29-486
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Pre-printed Labels - 4506013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details