Brady Corporation TLS 2200/TLS PC Link™ Labels PTL-15-498

Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-15-498 - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-15-498
TLS 2200/TLS PC Link™ Labels PTL-15-498
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels, Labeling - 2267-PTL-15-498-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PTL-15-498-ND
Labels, Labeling 2267-PTL-15-498-ND
"White Self Laminating Label 1.00"" W x 0.28"" L (25.4mm x 7.0mm)"

"White Self Laminating Label 1.00"" W x 0.28"" L (25.4mm x 7.0mm)"

Buy Now Datasheet
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - PTL-15-498 - 662820-62661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - PTL-15-498
662820-62661
Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - PTL-15-498 662820-62661
The Brady die-cut thermal transfer printer label roll comes packaged 750 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 1 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 750 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 1 in W x 0.275 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number PTL-15-498 2267-PTL-15-498-ND 662820-62661
Product Name TLS 2200/TLS PC Link™ Labels Labels, Labeling Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.275 in Height - PTL-15-498
Materials of Construction Cloth / Fabric; Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details