Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
"White Self Laminating Label 0.25"" W x 0.75"" L (6.4mm x 19.1mm)"
The Brady die-cut thermal transfer printer label roll comes packaged 750 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 0.25 in W x 0.75 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | PTL-10-498 | 2267-PTL-10-498-ND | 662820-62659 |
| Product Name | TLS 2200/TLS PC Link™ Labels | Labels, Labeling | Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.25 in Width - 0.75 in Height - PTL-10-498 |
| Materials of Construction | Cloth / Fabric; Plastic / Film | Plastic / Film; Vinyl | Plastic / Film |