Brady Corporation TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves PSPT-375-1-GR

Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers
Description
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves - PSPT-375-1-GR - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves
PSPT-375-1-GR
TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves PSPT-375-1-GR
PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

PermaSleeve® Heat Shrinkable Wire Marker Sleeves for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers

Supplier's Site
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Print - 662820-89754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Print
662820-89754
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Print 662820-89754
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PSPT-375-1-GR 662820-89754
Product Name TLS 2200/TLS PC Link™ PermaSleeve Wire Marker Sleeves Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Print
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details