Brady Corporation Labels, Labeling PSHT-750-175-WT

Description
Label
Request a Quote Datasheet
Description
Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PSHT-750-175-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PSHT-750-175-WT-ND
Labels, Labeling 2267-PSHT-750-175-WT-ND
Label

Label

Buy Now Datasheet
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 1.25 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printab - 662820-92309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 1.25 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printab
662820-92309
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 1.25 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printab 662820-92309
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 1.25 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 1.25 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PSHT-750-175-WT-ND 662820-92309
Product Name Labels, Labeling Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 1.25 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printab
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Label Sheets - 1784173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Transparent
Width 0.5000 inches (12.7 mm)
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details