Brady Corporation Brady Permasleeve B-345 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.645 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printa PSHT-375-175-BL

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-345 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.645 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printa - 662820-92291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.645 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printa
662820-92291
Brady Permasleeve B-345 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.645 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printa 662820-92291
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.765 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-92291
Product Name Brady Permasleeve B-345 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.765 in Width - 0.645 in Height - 0.187 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printa
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Label Sheets - 358768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.66 inches (67.6 mm)
View Details