Brady Corporation Labels, Labeling PSHT-250-1-YL

Description
"Yellow Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"
Request a Quote Datasheet
Description
"Yellow Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PSHT-250-1-YL-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PSHT-250-1-YL-ND
Labels, Labeling 2267-PSHT-250-1-YL-ND
"Yellow Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"

"Yellow Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"

Buy Now Datasheet
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pri - 662820-92285 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pri
662820-92285
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pri 662820-92285
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.439 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.439 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PSHT-250-1-YL-ND 662820-92285
Product Name Labels, Labeling Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pri
Color Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4506215 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details