Brady Corporation Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Prin PSHT-125-1-YL

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Prin - 662820-92265 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Prin
662820-92265
Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Prin 662820-92265
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-92265
Product Name Brady Permasleeve B-345 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Prin
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Pre-printed Labels - 4506265 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details