Brady Corporation Labels, Labeling PSHT-125-1-WT

Description
"White Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.06"" ~ 0.11"" (1.6mm ~ 2.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.06"" ~ 0.11"" (1.6mm ~ 2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PSHT-125-1-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PSHT-125-1-WT-ND
Labels, Labeling 2267-PSHT-125-1-WT-ND
"White Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.06"" ~ 0.11"" (1.6mm ~ 2.8mm)"

"White Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.06"" ~ 0.11"" (1.6mm ~ 2.8mm)"

Buy Now Datasheet
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Print - 662820-92264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Print
662820-92264
Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Print 662820-92264
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with BMP71, Thermal Transfer Printers, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 1.015 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.063 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PSHT-125-1-WT-ND 662820-92264
Product Name Labels, Labeling Brady Permasleeve B-345 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.015 in Width - 0.235 in Height - 0.063 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Print
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label Sheets - 358755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.33 inches (33.8 mm)
View Details