Brady Corporation Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.25 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - PSBXP-314-375 PSBXP-314-375

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.25 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.25 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.25 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - PSBXP-314-375 - 662820-32008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.25 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - PSBXP-314-375
662820-32008
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.25 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - PSBXP-314-375 662820-32008
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.25 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.25 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-32008
Product Name Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.25 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - PSBXP-314-375
Color White
Unlock Full Specs
to access all available technical data

Similar Products

POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details