Brady Corporation Prinzing Respirator Fit Test Poster PS149E

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Prinzing Respirator Fit Test Poster - PS149E - Brady Corporation
Milwaukee, WI, USA
Prinzing Respirator Fit Test Poster
PS149E
Prinzing Respirator Fit Test Poster PS149E
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Prinzing Paper Rectangle White Breathing Apparatus Sign - 18 in Width x 24 in Height - Laminated - TEXT: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.) - PS149E - 754476-45868 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Paper Rectangle White Breathing Apparatus Sign - 18 in Width x 24 in Height - Laminated - TEXT: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.) - PS149E
754476-45868
Brady Prinzing Paper Rectangle White Breathing Apparatus Sign - 18 in Width x 24 in Height - Laminated - TEXT: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.) - PS149E 754476-45868
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue / green / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: respirator fit test symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue / green / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: respirator fit test symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PS149E 754476-45868
Product Name Prinzing Respirator Fit Test Poster Brady Prinzing Paper Rectangle White Breathing Apparatus Sign - 18 in Width x 24 in Height - Laminated - TEXT: CHECK THE FIT! YOUR HEALTH DEPENDS ON IT (ETC.) - PS149E
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details