Brady Corporation Prinzing Bonding & Grounding Poster PS145E

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Prinzing Bonding & Grounding Poster - PS145E - Brady Corporation
Milwaukee, WI, USA
Prinzing Bonding & Grounding Poster
PS145E
Prinzing Bonding & Grounding Poster PS145E
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - PS145E - 754476-45866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - PS145E
754476-45866
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - PS145E 754476-45866
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / green / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: liquid flow bonding & grounding symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: BONDING & GROUNDING LIQUID FLOW CREATES STATIC SPARKS (etc.).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / green / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: liquid flow bonding & grounding symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: BONDING & GROUNDING LIQUID FLOW CREATES STATIC SPARKS (etc.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PS145E 754476-45866
Product Name Prinzing Bonding & Grounding Poster Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - PS145E
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details