Brady Corporation Prinzing Flammable Liquid Safety Poster PS131E

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Prinzing Flammable Liquid Safety Poster
PS131E
Prinzing Flammable Liquid Safety Poster PS131E
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - TEXT: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.) - PS131E - 754476-45856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - TEXT: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.) - PS131E
754476-45856
Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - TEXT: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.) - PS131E 754476-45856
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: safe handling of flammable liquid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: safe handling of flammable liquid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PS131E 754476-45856
Product Name Prinzing Flammable Liquid Safety Poster Brady Paper Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 24 in Width x 18 in Height - Laminated - TEXT: SAFE HANDLING OF FLAMMABLE LIQUIDS (etc.) - PS131E
Safety / Warning Type Flammable / Explosion Hazard HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details