Brady Corporation Prinzing First Aid Training Poster PS128E

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Prinzing First Aid Training Poster
PS128E
Prinzing First Aid Training Poster PS128E
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Prinzing Paper Rectangle White First Aid Sign - 24 in Width x 18 in Height - Laminated - TEXT: EMERGENCY FIRST AID GUIDE (ETC.) - PS128E - 754476-45854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Paper Rectangle White First Aid Sign - 24 in Width x 18 in Height - Laminated - TEXT: EMERGENCY FIRST AID GUIDE (ETC.) - PS128E
754476-45854
Brady Prinzing Paper Rectangle White First Aid Sign - 24 in Width x 18 in Height - Laminated - TEXT: EMERGENCY FIRST AID GUIDE (ETC.) - PS128E 754476-45854
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid training symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY FIRST AID GUIDE (ETC.).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid training symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY FIRST AID GUIDE (ETC.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PS128E 754476-45854
Product Name Prinzing First Aid Training Poster Brady Prinzing Paper Rectangle White First Aid Sign - 24 in Width x 18 in Height - Laminated - TEXT: EMERGENCY FIRST AID GUIDE (ETC.) - PS128E
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details