Brady Corporation Prinzing Biohazard Safety Poster PS125E

Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.
Description
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Prinzing Biohazard Safety Poster - PS125E - Brady Corporation
Milwaukee, WI, USA
Prinzing Biohazard Safety Poster
PS125E
Prinzing Biohazard Safety Poster PS125E
Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Brady's safety posters areconcise, easy to understand explanations of key safety topics and their specific issues. All posters are laminated on both sides for extra durability. A clear acrylic poster holder (SH1824) allows you to store different posters and rotate them accordingly to your safety program. Poster holder is sold separately.

Supplier's Site
Brady Prinzing Paper Rectangle White Bloodborne Pathogens Health Sign - 24 in Width x 18 in Height - Laminated - PS125E - 754476-45849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Paper Rectangle White Bloodborne Pathogens Health Sign - 24 in Width x 18 in Height - Laminated - PS125E
754476-45849
Brady Prinzing Paper Rectangle White Bloodborne Pathogens Health Sign - 24 in Width x 18 in Height - Laminated - PS125E 754476-45849
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This bloodborne pathogens health sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This bloodborne pathogens health sign is printed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: BLOODBORNE PATHOGENS UNIVERSAL PRECAUTIONS FOR THOSE (ETC.).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This bloodborne pathogens health sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This bloodborne pathogens health sign is printed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: BLOODBORNE PATHOGENS UNIVERSAL PRECAUTIONS FOR THOSE (ETC.).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PS125E 754476-45849
Product Name Prinzing Biohazard Safety Poster Brady Prinzing Paper Rectangle White Bloodborne Pathogens Health Sign - 24 in Width x 18 in Height - Laminated - PS125E
Safety / Warning Type Biological
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details