Brady Corporation Cables, Wires - Management - Labels, Labeling PS-C-250-BL

Description
Win Source Part Number: 1116254-PS-C-250-BL Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Blue Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 2267-PS-C-250-BL,754 473855963 Base Product Number: PS-C Label Type: Heat Shrinkable Label Size: 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1116254-PS-C-250-BL Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Blue Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 2267-PS-C-250-BL,754 473855963 Base Product Number: PS-C Label Type: Heat Shrinkable Label Size: 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1116254-PS-C-250-BL
Cables, Wires - Management - Labels, Labeling 1116254-PS-C-250-BL
Win Source Part Number: 1116254-PS-C-250-BL Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Blue Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 2267-PS-C-250-BL,754 473855963 Base Product Number: PS-C Label Type: Heat Shrinkable Label Size: 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)

Win Source Part Number: 1116254-PS-C-250-BL
Category: Cables, Wires - Management>Labels, Labeling
Series: PermaSleeve®
Color: Blue
Package: Bulk
Standard Package: 1
Material: Polyolefin (PO)
Temperature Range - Operating: -55°C ~ 135°C
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Mfr: Brady Corporation
Other Names: 2267-PS-C-250-BL,754473855963
Base Product Number: PS-C
Label Type: Heat Shrinkable
Label Size: 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1116254-PS-C-250-BL
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details