Brady Corporation Labels, Labeling PS-500-2-PK-2

Description
"Pink Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.19"" ~ 0.45"" (4.8mm ~ 11.4mm)"
Request a Quote Datasheet
Description
"Pink Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.19"" ~ 0.45"" (4.8mm ~ 11.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-500-2-PK-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-500-2-PK-2-ND
Labels, Labeling 2267-PS-500-2-PK-2-ND
"Pink Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.19"" ~ 0.45"" (4.8mm ~ 11.4mm)"

"Pink Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.19"" ~ 0.45"" (4.8mm ~ 11.4mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Pink Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Printable - PS-500-2-PK-2 - 662820-99226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Pink Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Printable - PS-500-2-PK-2
662820-99226
Brady Permasleeve B-342 Pink Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Printable - PS-500-2-PK-2 662820-99226
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-500-2-PK-2-ND 662820-99226
Product Name Labels, Labeling Brady Permasleeve B-342 Pink Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Printable - PS-500-2-PK-2
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1 inches (25.4 mm)
View Details