Brady Corporation Labels, Labeling PS-375-2-YL-SC-2

Description
"Yellow Heat Shrinkable Label 1.00"" W x 0.38"" Dia (25.4mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"
Request a Quote Datasheet
Description
"Yellow Heat Shrinkable Label 1.00"" W x 0.38"" Dia (25.4mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-375-2-YL-SC-2-ND - DigiKey
Thief River Falls, MN, United States
"Yellow Heat Shrinkable Label 1.00"" W x 0.38"" Dia (25.4mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"

"Yellow Heat Shrinkable Label 1.00"" W x 0.38"" Dia (25.4mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printable - PS-375-2-YL-SC - 662820-99178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printable - PS-375-2-YL-SC
662820-99178
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printable - PS-375-2-YL-SC 662820-99178
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP11, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with BBP11, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-375-2-YL-SC-2-ND 662820-99178
Product Name Labels, Labeling Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printable - PS-375-2-YL-SC
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 2893595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details